33µF 100V Aluminum Electrolytic Capacitors Radial, Can
33uF 100V 16x25 105 Rad
CAP ALUM 33UF 100V RADIAL TH
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 672D336H100EK5D-ND | 83K7812 | 672D336H100EK5D |
| Product Name | Aluminum Electrolytic Capacitors | 33Uf 100V 16X25 105 Rad Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |