Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D186H040BB5C

Description
18µF 40V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
18µF 40V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D186H040BB5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D186H040BB5C-ND
Aluminum Electrolytic Capacitors 672D186H040BB5C-ND
18µF 40V Aluminum Electrolytic Capacitors Radial, Can

18µF 40V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D186H040BB5C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D186H040BB5C
Capacitors - Aluminum Electrolytic Capacitors 672D186H040BB5C
CAP ALUM 18UF 40V RADIAL TH

CAP ALUM 18UF 40V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D186H040BB5C-ND 672D186H040BB5C
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details