Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D157F050EK5D

Description
150µF 50V Aluminum Electrolytic Capacitors Radial, Can 550mOhm @ 120Hz
Request a Quote Datasheet
Description
150µF 50V Aluminum Electrolytic Capacitors Radial, Can 550mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D157F050EK5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D157F050EK5D-ND
Aluminum Electrolytic Capacitors 672D157F050EK5D-ND
150µF 50V Aluminum Electrolytic Capacitors Radial, Can 550mOhm @ 120Hz

150µF 50V Aluminum Electrolytic Capacitors Radial, Can 550mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D157F050EK5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D157F050EK5D
Capacitors - Aluminum Electrolytic Capacitors 672D157F050EK5D
CAP ALUM 150UF 50V RADIAL

CAP ALUM 150UF 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D157F050EK5D-ND 672D157F050EK5D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details