100µF 20V Aluminum Electrolytic Capacitors Radial, Can
Cap Aluminum Lytic 100uF 20V -10% to 100% (10 X 20mm) Radial 5mm 0.001 Ohm 0.7mA 105°C Bulk Product overview: 672D107H020CG5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 20V, 0.001 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 20V, 0.001 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-672D107H020CG5C can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 20V, +50%, -10%, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No
CAP ALUM 100UF 20V RADIAL TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 672D107H020CG5C-ND | 58-672D107H020CG5C | 66C9486 | 672D107H020CG5C |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 20V 0.001 Ohm Capacitor | Aluminum Electrolytic Capacitor 100Uf, 20V, +50%, -10%, Radial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |