Vishay Intertechnology, Inc. Ceramic Capacitors 660R30AZT47

Description
660R 30KVDC 470PF 20% N4700 Z.70
Request a Quote Datasheet
Description
660R 30KVDC 470PF 20% N4700 Z.70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-660R30AZT47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-660R30AZT47-ND
Ceramic Capacitors 1896-660R30AZT47-ND
660R 30KVDC 470PF 20% N4700 Z.70

660R 30KVDC 470PF 20% N4700 Z.70

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1896-660R30AZT47-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers