Vishay Intertechnology, Inc. Ceramic Capacitors 660R30ACD10

Description
660R 30KVDC 1000PF 20% X7R Z.717
Request a Quote Datasheet
Description
660R 30KVDC 1000PF 20% X7R Z.717
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-660R30ACD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-660R30ACD10-ND
Ceramic Capacitors 1896-660R30ACD10-ND
660R 30KVDC 1000PF 20% X7R Z.717

660R 30KVDC 1000PF 20% X7R Z.717

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1896-660R30ACD10-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details