Vishay Intertechnology, Inc. Ceramic Capacitors 660R20ACT47

Description
660R 20KVDC 470PF 20% X7R 7423 E
Request a Quote Datasheet
Description
660R 20KVDC 470PF 20% X7R 7423 E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-660R20ACT47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-660R20ACT47-ND
Ceramic Capacitors 1896-660R20ACT47-ND
660R 20KVDC 470PF 20% X7R 7423 E

660R 20KVDC 470PF 20% X7R 7423 E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1896-660R20ACT47-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details