660R 15KVDC 3300PF -20+80% Z5U 7
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1896-660R15AED33-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 80 (+/- %) |
| WVDC | 15000 volts |