CAP CER 6800PF 15KV Z5U AXIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K5533 | 660C15AED68 |
| Product Name | 660C15Aed68 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |