Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812298-65PQ015
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 65A
Operating Temperature - Junction: -55°C ~ 125°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 65A
Current - Reverse Leakage at Vr: 18mA at 15V
DIODE SCHOTTKY 15V 65A TO247AC Product overview: 65PQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-65PQ015 can be used for catalog matching and distributor lookup.
Diode Schottky 15V 65A Through Hole TO-247AC
DIODE SCHOTTKY 15V 65A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 812298-65PQ015 | 280-65PQ015 | 65PQ015-ND | 65PQ015 |
| Product Name | Diodes, Rectifiers - Single - 65PQ015 | Schottky 15V 65A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5000 volts | 0.5000 volts |