Vishay Precision Group Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 657-0-0-502

Description
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Datasheet
Description
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70219123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70219123
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70219123
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Supplier's Site
Conductive Plastic Potentiometer, 5Kohm, 20%, 1W; Track Resistance Vishay - 20M2183 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 20%, 1W; Track Resistance Vishay
20M2183
Conductive Plastic Potentiometer, 5Kohm, 20%, 1W; Track Resistance Vishay 20M2183
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70219123 20M2183
Product Name Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in Conductive Plastic Potentiometer, 5Kohm, 20%, 1W; Track Resistance Vishay
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details