Vishay Precision Group Conductive Plastic Potentiometer, 20Kohm, 20%, 1W; Track Resistance Vishay 657-0-0-203

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 20KOHM, 20%, 1W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 20KOHM, 20%, 1W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 20Kohm, 20%, 1W; Track Resistance Vishay - 83F4441 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 20Kohm, 20%, 1W; Track Resistance Vishay
83F4441
Conductive Plastic Potentiometer, 20Kohm, 20%, 1W; Track Resistance Vishay 83F4441
CONDUCTIVE PLASTIC POTENTIOMETER, 20KOHM, 20%, 1W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER, 20KOHM, 20%, 1W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70219125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70219125
Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70219125
Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83F4441 70219125
Product Name Conductive Plastic Potentiometer, 20Kohm, 20%, 1W; Track Resistance Vishay Pot;Cnd Pl;Rest 20 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers