Vishay Precision Group Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay 657-0-0-202

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay - 20M2182 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay
20M2182
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay 20M2182
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 16400197 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400197
Potentiometer 16400197
CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE:2KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:1W, RESISTANCE TOLERANCE: 20%, 657 SERIES, POTENTIOMETER MOUNTING: PANEL MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE:2KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:1W, RESISTANCE TOLERANCE: 20%, 657 SERIES, POTENTIOMETER MOUNTING: PANEL MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70219122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70219122
Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70219122
Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 20M2182 16400197 70219122
Product Name Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay Potentiometer Pot;Cnd Pl;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- % 20 +/- %
Power Rating 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data