Vishay Precision Group Conductive Plastic Potentiometer, 100Kohm, 20%, 1W; Track Resistance Vishay 657-0-0-104

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 100Kohm, 20%, 1W; Track Resistance Vishay - 20M2181 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100Kohm, 20%, 1W; Track Resistance Vishay
20M2181
Conductive Plastic Potentiometer, 100Kohm, 20%, 1W; Track Resistance Vishay 20M2181
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M2181
Product Name Conductive Plastic Potentiometer, 100Kohm, 20%, 1W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details