Vishay Precision Group Conductive Plastic Potentiometer; Track Resistance Vishay 657-0-0-103

Description
CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer; Track Resistance Vishay - 83F4440 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer; Track Resistance Vishay
83F4440
Conductive Plastic Potentiometer; Track Resistance Vishay 83F4440
CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:657 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70219124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70219124
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70219124
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83F4440 70219124
Product Name Conductive Plastic Potentiometer; Track Resistance Vishay Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details