Vishay Precision Group Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 657-0-0-102

Description
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Description
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70219121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70219121
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70219121
Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in

Supplier's Site
Conductive Plastic Potentiometer; Track Resistance Vishay - 83F4437 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer; Track Resistance Vishay
83F4437
Conductive Plastic Potentiometer; Track Resistance Vishay 83F4437
CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:1kohm; Track Taper:Linear; No. of Turns:1; Shaft Diameter:6.34mm; Shaft Length:22.23mm; Resistance Tolerance:± 20%; Power Rating:1W; Potentiometer Mounting:Panel; No. of Gangs:1

CONDUCTIVE PLASTIC POTENTIOMETER; Track Resistance:1kohm; Track Taper:Linear; No. of Turns:1; Shaft Diameter:6.34mm; Shaft Length:22.23mm; Resistance Tolerance:± 20%; Power Rating:1W; Potentiometer Mounting:Panel; No. of Gangs:1

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70219121 83F4437
Product Name Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in Conductive Plastic Potentiometer; Track Resistance Vishay
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details