Vishay Intertechnology, Inc. Trimmer;Cermet;Rest 10 Kilohms;PCB;21 Turn;Linear;Dim 9.8mmLx9.7mmWx5mmH 64Y103

Description
Multi-Turn Cermet Trimmer 3⁄8" square multi-turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 85°C. 25-turn nominal. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. 0.375" × 0.395" × 0.190" Styles: 64P — Staggered pins; 64W — Inline pins (0.100" spacing); 64X — Inline pins (0.100" spacing); 64Y — Staggered pins; 64Z — Staggered pins. Excellent Operational stability is provided by the use of a cermet element.
Description
Multi-Turn Cermet Trimmer 3⁄8" square multi-turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 85°C. 25-turn nominal. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. 0.375" × 0.395" × 0.190" Styles: 64P — Staggered pins; 64W — Inline pins (0.100" spacing); 64X — Inline pins (0.100" spacing); 64Y — Staggered pins; 64Z — Staggered pins. Excellent Operational stability is provided by the use of a cermet element.

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 10 Kilohms;PCB;21 Turn;Linear;Dim 9.8mmLx9.7mmWx5mmH - 70219043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;21 Turn;Linear;Dim 9.8mmLx9.7mmWx5mmH
70219043
Trimmer;Cermet;Rest 10 Kilohms;PCB;21 Turn;Linear;Dim 9.8mmLx9.7mmWx5mmH 70219043
Multi-Turn Cermet Trimmer 3⁄8" square multi-turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 85°C. 25-turn nominal. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. 0.375" × 0.395" × 0.190" Styles: 64P — Staggered pins; 64W — Inline pins (0.100" spacing); 64X — Inline pins (0.100" spacing); 64Y — Staggered pins; 64Z — Staggered pins. Excellent Operational stability is provided by the use of a cermet element.

Multi-Turn Cermet Trimmer
3⁄8" square multi-turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 85°C. 25-turn nominal. Mechanical Life: 200 cycles. Operating Temperature: –55°C to +125°C. 0.375" × 0.395" × 0.190" Styles: 64P — Staggered pins; 64W — Inline pins (0.100" spacing); 64X — Inline pins (0.100" spacing); 64Y — Staggered pins; 64Z — Staggered pins.
Excellent Operational stability is provided by the use of a cermet element.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70219043
Product Name Trimmer;Cermet;Rest 10 Kilohms;PCB;21 Turn;Linear;Dim 9.8mmLx9.7mmWx5mmH
Technology / Construction Cermet
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Trimmer
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 20894396 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1500 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0075 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details