Vishay Intertechnology, Inc. Resistor 63P104

Description
RESISTOR TRIMMER 100KOHM THROUGH HOLE 3/8IN. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR TRIMMER 100KOHM THROUGH HOLE 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 26133703 - Radwell International
Willingboro, NJ, United States
Resistor
26133703
Resistor 26133703
RESISTOR TRIMMER 100KOHM THROUGH HOLE 3/8IN. FREE 2 YEAR RADWELL WARRANTY

RESISTOR TRIMMER 100KOHM THROUGH HOLE 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70219010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70219010
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70219010
0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 26133703 70219010
Product Name Resistor Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Resistance Range 100000 ohms 100000 ohms
Technology / Construction Cermet
Mounting / Packaging PCB
Potentiometer Type Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 15 ohms
View Details