Vishay Intertechnology, Inc. Load Cell, 1000Kg, Ip68; Load Capacity Tedea Huntleigh 620-1000M-F

Description
LOAD CELL, 1000KG, IP68; Load Capacity:1000kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:90°C; Cell Output mV / V:2; Product Range:-; External Depth:70mm; Input Impedance:400ohm; Leng
Datasheet
Description
LOAD CELL, 1000KG, IP68; Load Capacity:1000kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:90°C; Cell Output mV / V:2; Product Range:-; External Depth:70mm; Input Impedance:400ohm; Leng
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell, 1000Kg, Ip68; Load Capacity Tedea Huntleigh - 70C2075 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 1000Kg, Ip68; Load Capacity Tedea Huntleigh
70C2075
Load Cell, 1000Kg, Ip68; Load Capacity Tedea Huntleigh 70C2075
LOAD CELL, 1000KG, IP68; Load Capacity:1000kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:90°C; Cell Output mV / V:2; Product Range:-; External Depth:70mm; Input Impedance:400ohm; Leng

LOAD CELL, 1000KG, IP68; Load Capacity:1000kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:90°C; Cell Output mV / V:2; Product Range:-; External Depth:70mm; Input Impedance:400ohm; Leng

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 70C2075
Product Name Load Cell, 1000Kg, Ip68; Load Capacity Tedea Huntleigh
Force Rating 2205 lbs (1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 34 Tension/Compression Universal Load Cell - SLC34/0025 - RDP Electrosense
Specs
Force Rating 25 lbs (11.34 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details