Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209922-61CTQ045PBF
Packaging: Bulk
Forward Voltage: 760 mV
Peak Non-Repetitive Surge Current: 2.6 kA
Forward Current: 60 A
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Average Rectified Current: 30 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Max Reverse Voltage (DC): 45 V
Peak Reverse Current: 1 mA
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209922-61CTQ045PBF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 61CTQ045PBF |