1000pF ±20% 15000V (15kV) Ceramic Capacitor Y5R Radial, Disc
615R150GATD10 e3 RoHS Compliant: Yes
CAP CER 1000PF 15KV Y5R RADIAL
CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 615R150GATD10-ND | 54K2976 | 615R150GATD10 | 70079760 |
| Product Name | Ceramic Capacitors | 615R150Gatd10 E3 Rohs Compliant Vishay | Ceramic Capacitors | CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+/-20%;Y5R;1.5%/2% DF;-25 |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |