Vishay Precision Group Ceramic Capacitors 615R150GAT50

Description
500pF ±20% 15000V (15kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
500pF ±20% 15000V (15kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 615R150GAT50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R150GAT50-ND
Ceramic Capacitors 615R150GAT50-ND
500pF ±20% 15000V (15kV) Ceramic Capacitor Y5R Radial, Disc

500pF ±20% 15000V (15kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 500Pf 15000V, Y5R, 20%, Radial; Capacitance Vishay - 53K7425 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 500Pf 15000V, Y5R, 20%, Radial; Capacitance Vishay
53K7425
Ceramic Capacitor 500Pf 15000V, Y5R, 20%, Radial; Capacitance Vishay 53K7425
CERAMIC CAPACITOR 500PF 15000V, Y5R, 20%, RADIAL; Capacitance:500pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 500PF 15000V, Y5R, 20%, RADIAL; Capacitance:500pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 615R150GAT50 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R150GAT50
Ceramic Capacitors 615R150GAT50
CAP CER 500PF 15KV Y5R RADIAL

CAP CER 500PF 15KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 615R150GAT50-ND 53K7425 615R150GAT50
Product Name Ceramic Capacitors Ceramic Capacitor 500Pf 15000V, Y5R, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details