Vishay Precision Group Ceramic Capacitor 2200Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay 615R150GAD22

Description
CERAMIC CAPACITOR 2200PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay - 87K6730 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay
87K6730
Ceramic Capacitor 2200Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay 87K6730
CERAMIC CAPACITOR 2200PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87K6730
Product Name Ceramic Capacitor 2200Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details