Vishay Precision Group Ceramic Capacitors 615R100GATT82

Description
820pF ±20% 10000V (10kV) Ceramic Capacitor N4700 Radial, Disc
Request a Quote Datasheet
Description
820pF ±20% 10000V (10kV) Ceramic Capacitor N4700 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 615R100GATT82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R100GATT82-ND
Ceramic Capacitors 615R100GATT82-ND
820pF ±20% 10000V (10kV) Ceramic Capacitor N4700 Radial, Disc

820pF ±20% 10000V (10kV) Ceramic Capacitor N4700 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 615R100GATT82 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R100GATT82
Ceramic Capacitors 615R100GATT82
CAP CER 820PF 10KV N4700 RADIAL

CAP CER 820PF 10KV N4700 RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 820Pf 10000V, N4700, 20%, Rad; Capacitance Vishay - 87K6726 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 10000V, N4700, 20%, Rad; Capacitance Vishay
87K6726
Capacitor Ceramic 820Pf 10000V, N4700, 20%, Rad; Capacitance Vishay 87K6726
CAPACITOR CERAMIC 820PF 10000V, N4700, 20%, RAD; Capacitance:820pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 10000V, N4700, 20%, RAD; Capacitance:820pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 615R100GATT82-ND 615R100GATT82 87K6726
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 820Pf 10000V, N4700, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J1K00332JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details