Vishay Precision Group Ceramic Capacitor 680Pf 10000V, N4700, 20%, Radial; Capacitance Vishay 615R100GATT68

Description
CERAMIC CAPACITOR 680PF 10000V, N4700, 20%, RADIAL; Capacitance:680pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF 10000V, N4700, 20%, RADIAL; Capacitance:680pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 10000V, N4700, 20%, Radial; Capacitance Vishay - 87K6725 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 10000V, N4700, 20%, Radial; Capacitance Vishay
87K6725
Ceramic Capacitor 680Pf 10000V, N4700, 20%, Radial; Capacitance Vishay 87K6725
CERAMIC CAPACITOR 680PF 10000V, N4700, 20%, RADIAL; Capacitance:680pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 10000V, N4700, 20%, RADIAL; Capacitance:680pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87K6725
Product Name Ceramic Capacitor 680Pf 10000V, N4700, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details