Vishay Precision Group Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay 615R100GATD25

Description
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay - 47M0445 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay
47M0445
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay 47M0445
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47M0445
Product Name Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details