Vishay Precision Group Single Layer Ceramic Capacitors 615R100GAD33

Description
Vishay 615R100GAD33
Request a Quote Datasheet
Description
Vishay 615R100GAD33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1311215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311215
Single Layer Ceramic Capacitors 1311215
Vishay 615R100GAD33

Vishay 615R100GAD33

Supplier's Site
Single Layer Ceramic Capacitors - 1733861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733861
Single Layer Ceramic Capacitors 1733861
Vishay 615R100GAD33

Vishay 615R100GAD33

Supplier's Site
Ceramic Capacitor 3000Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay - 87K6720 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3000Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay
87K6720
Ceramic Capacitor 3000Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay 87K6720
CERAMIC CAPACITOR 3000PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:3000pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 3000PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:3000pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1311215 87K6720
Product Name Single Layer Ceramic Capacitors Ceramic Capacitor 3000Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details