Vishay Precision Group Single Layer Ceramic Capacitors 615R100GAD25

Description
Vishay 615R100GAD25
Request a Quote Datasheet
Description
Vishay 615R100GAD25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1311212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311212P
Single Layer Ceramic Capacitors 1311212P
Vishay 615R100GAD25

Vishay 615R100GAD25

Supplier's Site
Single Layer Ceramic Capacitors - 1311212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311212
Single Layer Ceramic Capacitors 1311212
Vishay 615R100GAD25

Vishay 615R100GAD25

Supplier's Site
Single Layer Ceramic Capacitors - 1730661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730661
Single Layer Ceramic Capacitors 1730661
Vishay 615R100GAD25

Vishay 615R100GAD25

Supplier's Site
Singapore, Singapore
Through-Hole 10000 V 0.0025 uF Capacitor
60-615R100GAD25
Through-Hole 10000 V 0.0025 uF Capacitor 60-615R100GAD25
CAPACITOR, CERAMIC, 10000 V, Z5U, 0.0025 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R100GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10000 V, 0.0025 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10000 V, 0.0025 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R100GAD25 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 10000 V, Z5U, 0.0025 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R100GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10000 V, 0.0025 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10000 V, 0.0025 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R100GAD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 615R100GAD25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R100GAD25-ND
Ceramic Capacitors 615R100GAD25-ND
2500pF -20%, +80% 10000V (10kV) Ceramic Capacitor Z5U Radial, Disc

2500pF -20%, +80% 10000V (10kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 2500Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay - 54K2956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2500Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay
54K2956
Ceramic Capacitor 2500Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay 54K2956
CERAMIC CAPACITOR 2500PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2500PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2500Pf, 10 Kv, Z5U; Capacitance Vishay - 06AC4611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2500Pf, 10 Kv, Z5U; Capacitance Vishay
06AC4611
Cap, 2500Pf, 10 Kv, Z5U; Capacitance Vishay 06AC4611
CAP, 2500PF, 10 KV, Z5U; Capacitance:2500pF; Voltage Rating:10kV; Product Range:615R Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 2500PF, 10 KV, Z5U; Capacitance:2500pF; Voltage Rating:10kV; Product Range:615R Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U - 70079419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U
70079419
Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U 70079419
Capacitor;Ceramic;Ca p 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U

Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1311212P 1311212 60-615R100GAD25 615R100GAD25-ND 54K2956 06AC4611 70079419
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Through-Hole 10000 V 0.0025 uF Capacitor Ceramic Capacitors Ceramic Capacitor 2500Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay Cap, 2500Pf, 10 Kv, Z5U; Capacitance Vishay Capacitor;Ceramic;Cap 2500 pF;Tol -20, +80%;Vol-Rtg 10000 VDC;Radial;Z5U
Applications Automotive Automotive High Voltage Capacitor General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0025 microF 0.0025 microF 0.0025 microF 0.0025 microF 0.0025 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K50681KNTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details