Vishay Precision Group Ceramic Capacitor, 2200Pf, Radial; Capacitance Vishay 615C150GAD22

Description
CERAMIC CAPACITOR, 2200PF, RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:18.9mm; Capacitor Terminals:PC Pin; Product Range:615C Series; Series Name:615C RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR, 2200PF, RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:18.9mm; Capacitor Terminals:PC Pin; Product Range:615C Series; Series Name:615C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2200Pf, Radial; Capacitance Vishay - 69K5476 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, Radial; Capacitance Vishay
69K5476
Ceramic Capacitor, 2200Pf, Radial; Capacitance Vishay 69K5476
CERAMIC CAPACITOR, 2200PF, RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:18.9mm; Capacitor Terminals:PC Pin; Product Range:615C Series; Series Name:615C RoHS Compliant: No

CERAMIC CAPACITOR, 2200PF, RADIAL; Capacitance:2200pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:18.9mm; Capacitor Terminals:PC Pin; Product Range:615C Series; Series Name:615C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K5476
Product Name Ceramic Capacitor, 2200Pf, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details