Vishay Precision Group Ceramic Capacitor 1000Pf 15000V, Y5U, 20%, Radial; Capacitance Vishay 615C150GAD10

Description
CERAMIC CAPACITOR 1000PF 15000V, Y5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 1000PF 15000V, Y5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 15000V, Y5U, 20%, Radial; Capacitance Vishay - 07J9396 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 15000V, Y5U, 20%, Radial; Capacitance Vishay
07J9396
Ceramic Capacitor 1000Pf 15000V, Y5U, 20%, Radial; Capacitance Vishay 07J9396
CERAMIC CAPACITOR 1000PF 15000V, Y5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 15000V, Y5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):15kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J9396
Product Name Ceramic Capacitor 1000Pf 15000V, Y5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers