DIODE GEN PURP 200V 60A DO203AB Product overview: 60HFUR-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60HFUR-200 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129587-60HFUR-200
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 80ns
Operating Temperature - Junction: -40°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AB
Status: Obsolete
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 60HFUR
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 60A
Current - Reverse Leakage at Vr: 50μA at 200V
Diode Standard 200V 60A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 200V 60A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 280-60HFUR-200 | 1129587-60HFUR-200 | 60HFUR-200-ND | 60HFUR-200 |
| Product Name | 200V 60A Diode and Rectifier | Diodes, Rectifiers - Single - 60HFUR-200 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete | Removed |