Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 60EPU06PBF 60EPU06PBF

Description
Manufacturer: Vishay Win Source Part Number: 197891-60EPU06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A Reverse Recovery Time (trr): 81ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197891-60EPU06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A Reverse Recovery Time (trr): 81ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 60EPU06PBF - 197891-60EPU06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPU06PBF
197891-60EPU06PBF
Diodes, Rectifiers - Single - 60EPU06PBF 197891-60EPU06PBF
Manufacturer: Vishay Win Source Part Number: 197891-60EPU06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A Reverse Recovery Time (trr): 81ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197891-60EPU06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A
Reverse Recovery Time (trr): 81ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 60A Diode and Rectifier - 280-60EPU06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-60EPU06PBF
600V 60A Diode and Rectifier 280-60EPU06PBF
DIODE GEN PURP 600V 60A TO247AC Product overview: 60EPU06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU06PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 60A TO247AC Product overview: 60EPU06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU06PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 197891-60EPU06PBF 280-60EPU06PBF
Product Name Diodes, Rectifiers - Single - 60EPU06PBF 600V 60A Diode and Rectifier
Diode Type Standard
VF 1.68 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data