Vishay Intertechnology, Inc. 400V 60A Diode and Rectifier 60EPU04

Description
DIODE GP 400V 60A TO247AC Product overview: 60EPU04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 400V 60A TO247AC Product overview: 60EPU04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 60A Diode and Rectifier - 280-60EPU04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 60A Diode and Rectifier
280-60EPU04
400V 60A Diode and Rectifier 280-60EPU04
DIODE GP 400V 60A TO247AC Product overview: 60EPU04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU04 can be used for catalog matching and distributor lookup.

DIODE GP 400V 60A TO247AC Product overview: 60EPU04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 60EPU04-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60EPU04-ND
Single Diodes 60EPU04-ND
Diode Standard 400V 60A Through Hole TO-247AC Modified

Diode Standard 400V 60A Through Hole TO-247AC Modified

Buy Now Datasheet
Hard To Find - 60EPU04 - 1129582-60EPU04 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 60EPU04
1129582-60EPU04
Hard To Find - 60EPU04 1129582-60EPU04
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129582-60EPU04 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 85ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 60A Current - Reverse Leakage at Vr: 50μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129582-60EPU04
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 85ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 60A
Current - Reverse Leakage at Vr: 50μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 60EPU04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60EPU04
Discrete Semiconductor Products - Diodes - Rectifiers 60EPU04
DIODE GP 400V 60A TO247AC

DIODE GP 400V 60A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-60EPU04 60EPU04-ND 1129582-60EPU04 60EPU04
Product Name 400V 60A Diode and Rectifier Single Diodes Hard To Find - 60EPU04 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Obsolete Removed
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data