Vishay Intertechnology, Inc. Single Diodes 60EPU02

Description
Diode Standard 200V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 200V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 60EPU02-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60EPU02-ND
Single Diodes 60EPU02-ND
Diode Standard 200V 60A Through Hole TO-247AC Modified

Diode Standard 200V 60A Through Hole TO-247AC Modified

Buy Now Datasheet
200V 60A Diode and Rectifier - 280-60EPU02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 60A Diode and Rectifier
280-60EPU02
200V 60A Diode and Rectifier 280-60EPU02
DIODE GP 200V 60A TO247AC Product overview: 60EPU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02 can be used for catalog matching and distributor lookup.

DIODE GP 200V 60A TO247AC Product overview: 60EPU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60EPU02 - 1129581-60EPU02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPU02
1129581-60EPU02
Diodes, Rectifiers - Single - 60EPU02 1129581-60EPU02
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129581-60EPU02 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.08V at 60A Current - Reverse Leakage at Vr: 50μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129581-60EPU02
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.08V at 60A
Current - Reverse Leakage at Vr: 50μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 60EPU02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60EPU02
Discrete Semiconductor Products - Diodes - Rectifiers 60EPU02
DIODE GP 200V 60A TO247AC

DIODE GP 200V 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number 60EPU02-ND 280-60EPU02 1129581-60EPU02 60EPU02
Product Name Single Diodes 200V 60A Diode and Rectifier Diodes, Rectifiers - Single - 60EPU02 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tube
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data