Vishay Intertechnology, Inc. Single Diodes 60EPS12

Description
Diode Standard 1200V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 1200V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 60EPS12-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60EPS12-ND
Single Diodes 60EPS12-ND
Diode Standard 1200V 60A Through Hole TO-247AC Modified

Diode Standard 1200V 60A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - 60EPS12 - 1129578-60EPS12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPS12
1129578-60EPS12
Diodes, Rectifiers - Single - 60EPS12 1129578-60EPS12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129578-60EPS12 Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DSEI60-12A; RURG50120; RHRG50120; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 60A Current - Reverse Leakage at Vr: 100μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129578-60EPS12
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): DSEI60-12A; RURG50120; RHRG50120;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 60A
Current - Reverse Leakage at Vr: 100μA at 1200V

Buy Now
1.2KV 60A Diode and Rectifier - 280-60EPS12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-60EPS12
1.2KV 60A Diode and Rectifier 280-60EPS12
DIODE GP 1.2KV 60A TO247AC Product overview: 60EPS12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 60A TO247AC Product overview: 60EPS12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 60EPS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60EPS12
Discrete Semiconductor Products - Diodes - Rectifiers 60EPS12
DIODE GP 1.2KV 60A TO247AC

DIODE GP 1.2KV 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 60EPS12-ND 1129578-60EPS12 280-60EPS12 60EPS12
Product Name Single Diodes Diodes, Rectifiers - Single - 60EPS12 1.2KV 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data