Manufacturer: Vishay
Win Source Part Number: 907635-60EPS08
Features: Diode Standard 800 V 60A Through Hole TO-247AC Modified
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 60EPS08
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *60EPS08, VS-60EPS08, VS-60EPS08-ND, VS60EPS08, VS60EPS08-ND
DIODE GP 800V 60A TO247AC Product overview: 60EPS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS08 can be used for catalog matching and distributor lookup.
Diode Standard 800V 60A Through Hole TO-247AC Modified
DIODE GP 800V 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 907635-60EPS08 | 280-60EPS08 | 60EPS08-ND | 60EPS08 |
| Product Name | Diodes, Rectifiers - Single - 60EPS08 | 800V 60A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 800 V 60A Through Hole TO-247AC Modified |