Diode Schottky 150V 30A 3-Pin(3+Tab) TO-220AB Product overview: 60CTQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CTQ150PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075937-60CTQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 30A
Current - Reverse Leakage @ Vr: 75μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-60CTQ150PBF | 075937-60CTQ150PBF |
| Product Name | Schottky 150V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - 60CTQ150PBF |
| Package | TO-220AB | TO-220; TO-220AB |
| RoHS Compliant | RoHS | |
| IO | 60 amps | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |
| Diode Type | Schottky; Schottky |