Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129564-60CTQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 30A
Current - Reverse Leakage at Vr: 2mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: 60CTQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CTQ045 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 30A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1129564-60CTQ045 | 60CTQ045-ND | 286-60CTQ045 | 60CTQ045 |
| Product Name | Hard To Find - 60CTQ045 | Diode Arrays | 45V 30A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.5600 volts | 0.5600 volts | ||
| VR | 45 volts |