Manufacturer: Vishay
Win Source Part Number: 163468-60CPQ150
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 830mV @ 30A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 163468-60CPQ150 |
| Product Name | Diodes, Rectifiers - Arrays - 60CPQ150 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.8300 volts |
| VR | 150 volts |