Vishay Intertechnology, Inc. 30A 300V Diode and Rectifier 60CPH03PBF

Description
Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: 60CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CPH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: 60CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CPH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 300V Diode and Rectifier - 286-60CPH03PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 300V Diode and Rectifier
286-60CPH03PBF
30A 300V Diode and Rectifier 286-60CPH03PBF
Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: 60CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CPH03PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT PACKAGE-3 Product overview: 60CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CPH03PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 60CPH03PBF - 23318-60CPH03PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 60CPH03PBF
23318-60CPH03PBF
Diodes, Rectifiers - Arrays - 60CPH03PBF 23318-60CPH03PBF
Manufacturer: Vishay Win Source Part Number: 23318-60CPH03PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A Current - Reverse Leakage @ Vr: 60μA @ 300V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 23318-60CPH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Current - Reverse Leakage @ Vr: 60μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-60CPH03PBF 23318-60CPH03PBF
Product Name 30A 300V Diode and Rectifier Diodes, Rectifiers - Arrays - 60CPH03PBF
RoHS Compliant RoHS
Tj -65 C (-85 F) 175 C (347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data