Vishay Intertechnology, Inc. Single Diodes 60CPF12

Description
Diode Standard 1200V 60A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 1200V 60A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 60CPF12-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60CPF12-ND
Single Diodes 60CPF12-ND
Diode Standard 1200V 60A Through Hole TO-247AC

Diode Standard 1200V 60A Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-60CPF12
1.2KV 60A Diode and Rectifier 280-60CPF12
DIODE GEN PURP 1.2KV 60A TO247AC Product overview: 60CPF12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF12 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 60A TO247AC Product overview: 60CPF12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60CPF12 - 764404-60CPF12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60CPF12
764404-60CPF12
Diodes, Rectifiers - Single - 60CPF12 764404-60CPF12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764404-60CPF12 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 480ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764404-60CPF12
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 60CPF12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60CPF12
Discrete Semiconductor Products - Diodes - Rectifiers 60CPF12
DIODE GEN PURP 1.2KV 60A TO247AC

DIODE GEN PURP 1.2KV 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 60CPF12-ND 280-60CPF12 764404-60CPF12 60CPF12
Product Name Single Diodes 1.2KV 60A Diode and Rectifier Diodes, Rectifiers - Single - 60CPF12 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tube TO-247
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers