Vishay Intertechnology, Inc. 400V 60A Diode and Rectifier 60CPF04PBF

Description
Diode Switching 400V 60A 3-Pin(3+Tab) TO-247AC Product overview: 60CPF04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 60A 3-Pin(3+Tab) TO-247AC Product overview: 60CPF04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 60A Diode and Rectifier - 280-60CPF04PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 60A Diode and Rectifier
280-60CPF04PBF
400V 60A Diode and Rectifier 280-60CPF04PBF
Diode Switching 400V 60A 3-Pin(3+Tab) TO-247AC Product overview: 60CPF04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF04PBF can be used for catalog matching and distributor lookup.

Diode Switching 400V 60A 3-Pin(3+Tab) TO-247AC Product overview: 60CPF04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF04PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60CPF04PBF - 197888-60CPF04PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60CPF04PBF
197888-60CPF04PBF
Diodes, Rectifiers - Single - 60CPF04PBF 197888-60CPF04PBF
Manufacturer: Vishay Win Source Part Number: 197888-60CPF04PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197888-60CPF04PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-60CPF04PBF 197888-60CPF04PBF
Product Name 400V 60A Diode and Rectifier Diodes, Rectifiers - Single - 60CPF04PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Diode Type Standard
VF 1.3 volts
Unlock Full Specs
to access all available technical data