Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 60CPF02 60CPF02

Description
Manufacturer: Vishay Win Source Part Number: 856828-60CPF02 Features: Diode 200 V Package: Tube Part Status: Obsolete Family Name: 60CPF02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *60CPF02, VS-60CPF02
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856828-60CPF02 Features: Diode 200 V Package: Tube Part Status: Obsolete Family Name: 60CPF02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *60CPF02, VS-60CPF02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 60CPF02 - 856828-60CPF02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60CPF02
856828-60CPF02
Diodes, Rectifiers - Single - 60CPF02 856828-60CPF02
Manufacturer: Vishay Win Source Part Number: 856828-60CPF02 Features: Diode 200 V Package: Tube Part Status: Obsolete Family Name: 60CPF02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *60CPF02, VS-60CPF02

Manufacturer: Vishay
Win Source Part Number: 856828-60CPF02
Features: Diode 200 V
Package: Tube
Part Status: Obsolete
Family Name: 60CPF02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *60CPF02, VS-60CPF02

Buy Now Datasheet
Single Diodes - 60CPF02-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60CPF02-ND
Single Diodes 60CPF02-ND
Diode Standard 200V 60A Through Hole TO-247AC

Diode Standard 200V 60A Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
200V 60A Diode and Rectifier
280-60CPF02
200V 60A Diode and Rectifier 280-60CPF02
DIODE GEN PURP 200V 60A TO247AC Product overview: 60CPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF02 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 60A TO247AC Product overview: 60CPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 60CPF02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60CPF02
Discrete Semiconductor Products - Diodes - Rectifiers 60CPF02
DIODE GEN PURP 200V 60A TO247AC

DIODE GEN PURP 200V 60A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 856828-60CPF02 60CPF02-ND 280-60CPF02 60CPF02
Product Name Diodes, Rectifiers - Single - 60CPF02 Single Diodes 200V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data