Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 60APU06 60APU06

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129560-60APU06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 81ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.68V at 60A Current - Reverse Leakage at Vr: 50μA at 600V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129560-60APU06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 81ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.68V at 60A Current - Reverse Leakage at Vr: 50μA at 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 60APU06 - 1129560-60APU06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60APU06
1129560-60APU06
Diodes, Rectifiers - Single - 60APU06 1129560-60APU06
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129560-60APU06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 81ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.68V at 60A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129560-60APU06
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 81ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.68V at 60A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
Singapore, Singapore
600V 60A Diode and Rectifier
280-60APU06
600V 60A Diode and Rectifier 280-60APU06
DIODE GEN PURP 600V 60A TO247AC Product overview: 60APU06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60APU06 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 60A TO247AC Product overview: 60APU06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60APU06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 60APU06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
60APU06-ND
Single Diodes 60APU06-ND
Diode Standard 600V 60A Through Hole TO-247AC

Diode Standard 600V 60A Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 60APU06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60APU06
Discrete Semiconductor Products - Diodes - Rectifiers 60APU06
DIODE GEN PURP 600V 60A TO247AC

DIODE GEN PURP 600V 60A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Step Recovery Diodes Rectifiers Diodes Rectifiers
Product Number 1129560-60APU06 280-60APU06 60APU06-ND 60APU06
Product Name Diodes, Rectifiers - Single - 60APU06 600V 60A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
Life Cycle Stage Obsolete Removed
VF 1.68 volts 1.68 volts
VR 600 volts
Unlock Full Specs
to access all available technical data