Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129558-60APU02
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.08V at 60A
Current - Reverse Leakage at Vr: 50μA at 200V
Diode Standard 200V 60A Through Hole TO-247AC
DIODE GEN PURP 200V 60A TO247AC Product overview: 60APU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60APU02 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 60A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1129558-60APU02 | 60APU02-ND | 280-60APU02 | 60APU02 |
| Product Name | Diodes, Rectifiers - Single - 60APU02 | Single Diodes | 200V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.08 volts | 1.08 volts | ||
| VR | 200 volts |