Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D820F200GJ7

Description
82µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D820F200GJ7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D820F200GJ7-ND
Aluminum Electrolytic Capacitors 604D820F200GJ7-ND
82µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 2000 Hrs @ 105°C

82µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D820F200GJ7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D820F200GJ7
Capacitors - Aluminum Electrolytic Capacitors 604D820F200GJ7
CAP ALUM 82UF 200V AXIAL

CAP ALUM 82UF 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D820F200GJ7-ND 604D820F200GJ7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers