Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D601F060GJ7

Description
600µF 60V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet
Description
600µF 60V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D601F060GJ7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D601F060GJ7-ND
Aluminum Electrolytic Capacitors 604D601F060GJ7-ND
600µF 60V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

600µF 60V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D601F060GJ7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D601F060GJ7
Capacitors - Aluminum Electrolytic Capacitors 604D601F060GJ7
CAP ALUM 600UF 60V AXIAL

CAP ALUM 600UF 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D601F060GJ7-ND 604D601F060GJ7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 600 microF 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers