Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D221F075GJ2

Description
220µF 75V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 650mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 75V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 650mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D221F075GJ2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D221F075GJ2-ND
Aluminum Electrolytic Capacitors 604D221F075GJ2-ND
220µF 75V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 650mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 75V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 650mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D221F075GJ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D221F075GJ2
Capacitors - Aluminum Electrolytic Capacitors 604D221F075GJ2
CAP ALUM 220UF 75V AXIAL

CAP ALUM 220UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D221F075GJ2-ND 604D221F075GJ2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C713U020AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details