Vishay Precision Group Capacitance Vishay 601D828F025HT1.

Description
Capacitance:8200µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.5mm; Product Height:-; Product Range:601D Series VISHAY RoHS Compliant: No
Datasheet
Description
Capacitance:8200µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.5mm; Product Height:-; Product Range:601D Series VISHAY RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2931
Capacitance Vishay 24AC2931
Capacitance:8200µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.5mm; Product Height:-; Product Range:601D Series VISHAY RoHS Compliant: No

Capacitance:8200µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:22.5mm; Product Height:-; Product Range:601D Series VISHAY RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2931
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers