Vishay Intertechnology, Inc. 560UF 75V Capacitor 601D567F075HL2

Description
CAP ALUM 560UF 75V AXIAL Product overview: 601D567F075HL2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-601D567F075HL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 560UF 75V AXIAL Product overview: 601D567F075HL2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-601D567F075HL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560UF 75V Capacitor
58-601D567F075HL2
560UF 75V Capacitor 58-601D567F075HL2
CAP ALUM 560UF 75V AXIAL Product overview: 601D567F075HL2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-601D567F075HL2 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 75V AXIAL Product overview: 601D567F075HL2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-601D567F075HL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 601D567F075HL2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D567F075HL2-ND
Aluminum Electrolytic Capacitors 601D567F075HL2-ND
560µF 75V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

560µF 75V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 601D567F075HL2 - 1006737-601D567F075HL2 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 601D567F075HL2
1006737-601D567F075HL2
Aluminum Capacitors - 601D567F075HL2 1006737-601D567F075HL2
Manufacturer: Vishay Win Source Part Number: 1006737-601D567F075H L2 Packaging: Bulk Voltage Rating: 75V Applications: General Purpose Mounting: Through Hole Capacitance: 560μF Tolerance: -10%, +50% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006737-601D567F075HL2
Packaging: Bulk
Voltage Rating: 75V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 560μF
Tolerance: -10%, +50%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D567F075HL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D567F075HL2
Capacitors - Aluminum Electrolytic Capacitors 601D567F075HL2
CAP ALUM 560UF 75V AXIAL

CAP ALUM 560UF 75V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-601D567F075HL2 601D567F075HL2-ND 1006737-601D567F075HL2 601D567F075HL2
Product Name 560UF 75V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - 601D567F075HL2 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers